Texas Instruments CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060PWE4

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4060PWE4 is a high-speed CMOS logic 14-stage binary counter with an integrated oscillator, designed for applications requiring precise timing and counting functions. It operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 2V to 6V for HC types and 4.5V to 5.5V for HCT types. The device features a master reset input that resets the counter to an all-zero state and disables the oscillator. It is capable of driving up to 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, making it suitable for various digital applications. The oscillator section allows for both RC and crystal configurations, providing flexibility in design. The device also includes Schmitt trigger action on the input pulse line, allowing for unlimited rise and fall times, which enhances its performance in noisy environments.

Datasheet Summary
Powered by GS/AI

The CD74HC4060PWE4 is a high-speed CMOS logic 14-stage binary counter with an integrated oscillator, designed for applications requiring precise timing and counting functions. It operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 2V to 6V for HC types and 4.5V to 5.5V for HCT types. The device features a master reset input that resets the counter to an all-zero state and disables the oscillator. It is capable of driving up to 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, making it suitable for various digital applications. The oscillator section allows for both RC and crystal configurations, providing flexibility in design. The device also includes Schmitt trigger action on the input pulse line, allowing for unlimited rise and fall times, which enhances its performance in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWE4 - Texas Instruments
Dallas, TX, United States
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HC4060PWE4
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060PWE4
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number CD74HC4060PWE4
Product Name CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
Number of Stages (Bits) 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 4020BE - 161868-4020BE - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers