Texas Instruments CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060MG4

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060MG4 - Texas Instruments
Dallas, TX, United States
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HC4060MG4
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HC4060MG4
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74HC4060MG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC4060MG4-ND
Counters, Dividers CD74HC4060MG4-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4060MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4060MG4
Logic - Counters, Dividers CD74HC4060MG4
IC 14-STAGE BIN COUNTER 16SOIC

IC 14-STAGE BIN COUNTER 16SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC4060MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4060MG4
Counters, Dividers CD74HC4060MG4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4060MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4060MG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4060MG4
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4060MG4 CD74HC4060MG4-ND CD74HC4060MG4 CD74HC4060MG4 CD74HC4060MG4
Product Name CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 74196PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-DIP (0.300, 7.62mm)
View Details
2 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPWE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details