Texas Instruments High-Performance Analog Logic IC CD74HC4060E

Description
14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16; LOGIC FAMILY / BASE NUMBER:74HC4060; COUNTER TYPE:BINARY; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16; LOGIC FAMILY / BASE NUMBER:74HC4060; COUNTER TYPE:BINARY; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17189293 - Radwell International
Willingboro, NJ, United States
Logic IC
17189293
Logic IC 17189293
14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16; LOGIC FAMILY / BASE NUMBER:74HC4060; COUNTER TYPE:BINARY; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16; LOGIC FAMILY / BASE NUMBER:74HC4060; COUNTER TYPE:BINARY; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17189293
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details