CD74HC4059M96G4 is a high-speed CMOS programmable divide-by-N counter in a 24-pin SOIC package, operating from -55°C to 125°C. It is a presettable down-counter capable of dividing an input frequency by N from 3 to 15,999 using 16 jam inputs and mode-select controls for ÷2, ÷4, ÷5, ÷8, or ÷10 operation. The device features synchronous counting, fully static operation, and latchable output. It supports Master Preset mode for initialization and exhibits balanced propagation delays and low power consumption compared to LSTTL. The SOIC package measures 15.7 mm pitch with a 24.4 mm reel width and 43.0 mm box height for tape and reel packaging.
High Speed CMOS Logic CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC4059M96G4 |
| Product Name | CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter |
| Features | Programmable |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |