Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051624-CD74HC4053PW
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Inputs: 6
Bandwidth: 200 MHz
Weight: 61.887009 mg
Resistance: 130 Ω
Number of Channels: 2
Number of Pins: 16
Number of Outputs: 3
Propagation Delay: 8 ns
Categories: Logic - Signal Switches,Multiplexer
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Throw Configuration: DPST
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 220 ns
Logic Function: Demultiplexer, Multiplexer
Nominal Supply Current: 16 µA
Turn-Off Delay Time: 210 ns
Dual Supply Voltage: 3 V
Max Dual Supply Voltage: 5 V
Min Dual Supply Voltage: 1 V
Supply Type: Dual, Single
| Win Source Electronics | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | 1051624-CD74HC4053PWTG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4053PWTG4 |
| Number of Pins | 16 |