Nexperia B.V. Quad 2-input multiplexer 74HCT157BQ-Q100,11

Description
The 74HC157-Q100; 74HCT157-Q100 is a quad 2-input multiplexer. The device features select (S) and enable Einputs. A HIGH on S selects data source 1, a LOW data source 0. A HIGH on Eforces all the outputs (1Y to 4Y) LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC157-Q100: CMOS level For 74HCT157-Q100: TTL level Non-inverting data path ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74HC157-Q100; 74HCT157-Q100 is a quad 2-input multiplexer. The device features select (S) and enable Einputs. A HIGH on S selects data source 1, a LOW data source 0. A HIGH on Eforces all the outputs (1Y to 4Y) LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC157-Q100: CMOS level For 74HCT157-Q100: TTL level Non-inverting data path ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT157BQ-Q100 is a quad 2-input multiplexer qualified to AEC-Q100 Grade 1 for automotive use, with a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It operates from -40 °C to +125 °C and accepts a supply voltage from 2.0 V to 6.0 V. The device features TTL-level inputs and includes ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). Side-wettable flanks on the package enable Automatic Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

The 74HCT157BQ-Q100 is a quad 2-input multiplexer qualified to AEC-Q100 Grade 1 for automotive use, with a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm. It operates from -40 °C to +125 °C and accepts a supply voltage from 2.0 V to 6.0 V. The device features TTL-level inputs and includes ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). Side-wettable flanks on the package enable Automatic Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer - 74HCT157BQ-Q100,11 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer
74HCT157BQ-Q100,11
Quad 2-input multiplexer 74HCT157BQ-Q100,11
The 74HC157-Q100; 74HCT157-Q100 is a quad 2-input multiplexer. The device features select (S) and enable Einputs. A HIGH on S selects data source 1, a LOW data source 0. A HIGH on Eforces all the outputs (1Y to 4Y) LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC157-Q100: CMOS level For 74HCT157-Q100: TTL level Non-inverting data path ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC157-Q100; 74HCT157-Q100 is a quad 2-input multiplexer. The device features select (S) and enable Einputs. A HIGH on S selects data source 1, a LOW data source 0. A HIGH on Eforces all the outputs (1Y to 4Y) LOW. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC157-Q100: CMOS level
    • For 74HCT157-Q100: TTL level
  • Non-inverting data path
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
 - 74HCT157BQ-Q100,11 - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PQCC16

Multiplexer, HCT Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PQCC16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HCT157BQ-Q100,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HCT157BQ-Q100,11
Signal Switches, Multiplexers, Decoders 74HCT157BQ-Q100,11
Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT157BQ-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HCT157BQ-Q100,11
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HCT157BQ-Q100,11
IC MULTIPLEXER 4 X 2:1 16DHVQFN

IC MULTIPLEXER 4 X 2:1 16DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HCT157BQ-Q100,11 74HCT157BQ-Q100,11 74HCT157BQ-Q100,11 74HCT157BQ-Q100,11
Product Name Quad 2-input multiplexer Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Features ESD Protection
Supply Voltage +7 4.5V ~ 5.5V
Package Type SOT763-1 SOT763-1 SOT763 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP2G157GM,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 8-XFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC139PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC42D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers