Texas Instruments 16-bit 5V 64mA TSSOP Analog Switch and Multiplexer IC 74CBT16244CDGGRE4

Description
16-Bit Buffer/Line Driver, 5V, 64mA, TSSOP, 0.15ns Product overview: 74CBT16244CDGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244CDGGRE 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-Bit Buffer/Line Driver, 5V, 64mA, TSSOP, 0.15ns Product overview: 74CBT16244CDGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244CDGGRE 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5V 64mA TSSOP Analog Switch and Multiplexer IC
743-74CBT16244CDGGRE4
16-bit 5V 64mA TSSOP Analog Switch and Multiplexer IC 743-74CBT16244CDGGRE4
16-Bit Buffer/Line Driver, 5V, 64mA, TSSOP, 0.15ns Product overview: 74CBT16244CDGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244CDGGRE 4 can be used for catalog matching and distributor lookup.

16-Bit Buffer/Line Driver, 5V, 64mA, TSSOP, 0.15ns Product overview: 74CBT16244CDGGRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244CDGGRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244CDGGRE4 - 1131199-74CBT16244CDGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244CDGGRE4
1131199-74CBT16244CDGGRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244CDGGRE4 1131199-74CBT16244CDGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131199-74CBT16244CD GGRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131199-74CBT16244CDGGRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CBT16244CDGGRE4 1131199-74CBT16244CDGGRE4
Product Name 16-bit 5V 64mA TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244CDGGRE4
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit bus switch with output enable - 74CBTLV3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257PWRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1917006 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details