Texas Instruments CD74HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers CD74HC4050M96

Description
High Speed CMOS Logic Hex Non-Inverting Buffers 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex Non-Inverting Buffers 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4050M96 is a high-speed CMOS logic hex non-inverting buffer designed for a wide range of applications. It operates with a supply voltage range of 2V to 6V and features a typical propagation delay of 6ns at 5V with a capacitive load of 15pF. This device can function as a logic level translator, converting high-level logic signals (up to 16V) to lower logic levels (0V to 5V), making it suitable for interfacing between different voltage systems. The CD74HC4050M96 supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in various circuit configurations. It is rated for an operating temperature range of -55°C to 125°C, which allows for use in demanding environments. The device is packaged in a 16-lead SOIC format, providing a compact solution for space-constrained designs. Additionally, it includes a modified input protection structure to safeguard against electrostatic discharge, enhancing reliability in sensitive applications.

Datasheet Summary
Powered by GS/AI

The CD74HC4050M96 is a high-speed CMOS logic hex non-inverting buffer designed for a wide range of applications. It operates with a supply voltage range of 2V to 6V and features a typical propagation delay of 6ns at 5V with a capacitive load of 15pF. This device can function as a logic level translator, converting high-level logic signals (up to 16V) to lower logic levels (0V to 5V), making it suitable for interfacing between different voltage systems. The CD74HC4050M96 supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in various circuit configurations. It is rated for an operating temperature range of -55°C to 125°C, which allows for use in demanding environments. The device is packaged in a 16-lead SOIC format, providing a compact solution for space-constrained designs. Additionally, it includes a modified input protection structure to safeguard against electrostatic discharge, enhancing reliability in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - CD74HC4050M96 - Texas Instruments
Dallas, TX, United States
CD74HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers
CD74HC4050M96
CD74HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers CD74HC4050M96
High Speed CMOS Logic Hex Non-Inverting Buffers 16-SOIC -55 to 125

High Speed CMOS Logic Hex Non-Inverting Buffers 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
6V SOIC Interface Transceiver IC
704-CD74HC4050M96
6V SOIC Interface Transceiver IC 704-CD74HC4050M96
CMOS Hex Buffer IC, 6-Ch, 14ns, SOIC, 2-6V Product overview: CD74HC4050M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC4050M96 can be used for catalog matching and distributor lookup.

CMOS Hex Buffer IC, 6-Ch, 14ns, SOIC, 2-6V Product overview: CD74HC4050M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC4050M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - CD74HC4050M96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
CD74HC4050M96
Logic ICs >> Buffer/Driver/Transceiver CD74HC4050M96
1 5.2mA 2V~6V 5.2mA 6 SOIC-16 Buffer/Driver/Transc eiver ROHS

1 5.2mA 2V~6V 5.2mA 6 SOIC-16 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CD74HC4050M96 704-CD74HC4050M96 CD74HC4050M96
Product Name CD74HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers 6V SOIC Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Technology HC
Device Type Buffer Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 5962-9172701Q3A - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type LCCC; LCCC28
View Details
2 suppliers
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details