Texas Instruments CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M

Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M - Texas Instruments
Dallas, TX, United States
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter
CD74HC4040M
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter CD74HC4040M
High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC4040M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - CD74HC4040M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4040M
Counters, Dividers CD74HC4040M
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC

Buy Now
Logic, 12-St Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments - 51AK5852 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 12-St Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments
51AK5852
Logic, 12-St Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments 51AK5852
LOGIC, 12-ST BINARY COUNTER, 16SOIC; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

LOGIC, 12-ST BINARY COUNTER, 16SOIC; Logic Family / Base Number:74HC4040; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - CD74HC4040M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4040M
Logic - Counters, Dividers CD74HC4040M
IC 12-ST BINARY COUNTER 16SOIC

IC 12-ST BINARY COUNTER 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4040M CD74HC4040M CD74HC4040M 51AK5852 CD74HC4040M
Product Name CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter Counters, Dividers Logic, 12-St Binary Counter, 16Soic; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - CD4017BE-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.8V; 3 V ~ 18 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 11 MHz
View Details
2 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers