Texas Instruments CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024PWT

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWT - Texas Instruments
Dallas, TX, United States
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HC4024PWT
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HC4024PWT
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-TSSOP -55 to 125

Buy Now Datasheet
 - CD74HC4024PWT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Counters, Dividers - CD74HC4024PWT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC4024PWT-ND
Counters, Dividers CD74HC4024PWT-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4024PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4024PWT
Logic - Counters, Dividers CD74HC4024PWT
IC 7-STAGE BIN RIP CNTR 14TSSOP

IC 7-STAGE BIN RIP CNTR 14TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD74HC4024PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4024PWT
Counters, Dividers CD74HC4024PWT
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4024PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4024PWT
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4024PWT
IC BINARY COUNTER 7-BIT 14TSSOP

IC BINARY COUNTER 7-BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4024PWT CD74HC4024PWT CD74HC4024PWT-ND CD74HC4024PWT CD74HC4024PWT CD74HC4024PWT
Product Name CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP14 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family HC CMOS
Number of Stages (Bits) 7 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54LS169DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
7 suppliers
Counters, Dividers - 54F163AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 75 MHz
View Details