Texas Instruments CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020EE4

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020EE4 - Texas Instruments
Dallas, TX, United States
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HC4020EE4
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020EE4
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4020EE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4020EE4-ND
Counters, Dividers 296-CD74HC4020EE4-ND
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4020EE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4020EE4
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC4020EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4020EE4
Counters, Dividers CD74HC4020EE4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4020EE4 296-CD74HC4020EE4-ND CD74HC4020EE4 CD74HC4020EE4
Product Name CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS193FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
 - 4029BDC - Rochester Electronics
Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F3A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
4 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers