High-Speed CMOS 8-stage synchronous down counter with synchronous and asynchronous preset, clear, and enable controls, available in a 16-pin SOIC package with operating temperature range of -55°C to 125°C, supporting 2V to 6V supply voltage and capable of driving 10 LSTTL loads. The device is supplied in tape and reel packaging with 2500 units per reel.
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC40103M96G4 |
| Product Name | CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters |
| Counter Category | Synchronous |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SO,SOIC,TSSOP |
| Logic Family | HC |