8-stage synchronous down counter with synchronous and asynchronous preset, clear, and cascade capabilities, available in a 16-pin PDIP package with operating temperature range of -55°C to 125°C. Operates from 2V to 6V supply voltage, features CMOS input compatibility with input leakage ≤1µA, and drives up to 10 LSTTL loads. The TC output goes low when the count reaches zero if TE is low, and all control inputs are active-low. Quiescent current is up to 160µA at 6V.
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-PDIP -55 to 125
IC BINARY COUNTER 8-BIT 16DIP
IC BINARY COUNTER 8-BIT 16DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC40103EE4 | 296-CD74HC40103EE4-ND | CD74HC40103EE4 | CD74HC40103EE4 |
| Product Name | CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous | ||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | ||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC | |||
| Number of Stages (Bits) | 8 bits |