Texas Instruments High-Performance Analog Timer/Counter CD74HC40103E

Description
8 STAGE BINARY DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC103; COUNTER TYPE:BINARY, SYNCHRONOUS, DOWN; CLOCK FREQUENCY:25MHZ; COUNT MAXIMUM:8; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
8 STAGE BINARY DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC103; COUNTER TYPE:BINARY, SYNCHRONOUS, DOWN; CLOCK FREQUENCY:25MHZ; COUNT MAXIMUM:8; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17089052 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17089052
Timer/Counter 17089052
8 STAGE BINARY DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC103; COUNTER TYPE:BINARY, SYNCHRONOUS, DOWN; CLOCK FREQUENCY:25MHZ; COUNT MAXIMUM:8; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

8 STAGE BINARY DOWN COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC103; COUNTER TYPE:BINARY, SYNCHRONOUS, DOWN; CLOCK FREQUENCY:25MHZ; COUNT MAXIMUM:8; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17089052
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 614087 - Radwell International
Specialty Product Technologies
View Details
Totalizer - F 314 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single
Functions Pulse Counter
View Details