Texas Instruments CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002PWR

Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates - CD74HC4002PWR - Texas Instruments
Dallas, TX, United States
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
CD74HC4002PWR
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002PWR
High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125

High Speed CMOS Logic Dual 4-Input NOR Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC4002PWR - 765429-CD74HC4002PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC4002PWR
765429-CD74HC4002PWR
Logic - Logic - Gates and Inverters - CD74HC4002PWR 765429-CD74HC4002PWR
Manufacturer: Texas Instruments Win Source Part Number: 765429-CD74HC4002PWR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC4002 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC4002PW; 74HC4002PW,112; 74HC4002PW,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765429-CD74HC4002PWR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC4002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC4002PW; 74HC4002PW,112; 74HC4002PW,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 6V TSSOP Logic IC
705-CD74HC4002PWR
Dual 6V TSSOP Logic IC 705-CD74HC4002PWR
Dual 4-Input NOR Gate IC, CMOS, 2-6V, 17ns, TSSOP Product overview: CD74HC4002PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002PWR can be used for catalog matching and distributor lookup.

Dual 4-Input NOR Gate IC, CMOS, 2-6V, 17ns, TSSOP Product overview: CD74HC4002PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HC4002PWR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-31585-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31585-1-ND
Gates and Inverters 296-31585-1-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31585-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31585-2-ND
Gates and Inverters 296-31585-2-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31585-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31585-6-ND
Gates and Inverters 296-31585-6-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD74HC4002PWR
Logic ICs >> Gates CD74HC4002PWR
2V~6V 2uA 2 17ns@6V,50pF NORGate TSSOP-14 Gates ROHS

2V~6V 2uA 2 17ns@6V,50pF NORGate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC4002PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC4002PWR
Logic - Gates and Inverters CD74HC4002PWR
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC4002PWR
Logic Gates CD74HC4002PWR
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC4002PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC4002PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4002PWR
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site
Gates and Inverters - CD74HC4002PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC4002PWR
Gates and Inverters CD74HC4002PWR
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC4002PWR 765429-CD74HC4002PWR 705-CD74HC4002PWR CD74HC4002PWR 296-31585-1-ND CD74HC4002PWR CD74HC4002PWR CD74HC4002PWR CD74HC4002PWR CD74HC4002PWR
Product Name CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates Logic - Logic - Gates and Inverters - CD74HC4002PWR Dual 6V TSSOP Logic IC Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 2V~6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers