High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125
Dual 4-Input NOR Gate IC, CMOS, 17ns, SOIC Product overview: CD74HC4002MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002MT can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel 14-SOIC
NOR Gate IC 2 Channel 14-SOIC
NOR Gate, HC Series, 2-Func, 4-Input, CMOS, PDSO14
NOR Gate IC 2 Channel 14-SOIC
IC GATE NOR 2CH 4-INP 14SOIC
IC GATE NOR 2CH 4-INP 14SOIC
NOR GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:74HC4002; Logic Type:NOR Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4002MT | 705-CD74HC4002MT | 296-CD74HC4002MTCT-ND | CD74HC4002MT | CD74HC4002MT | CD74HC4002MT | CD74HC4002MT | 26AJ5532 |
| Product Name | CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates | Dual SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments | |
| Gate Type | NOR | NOR; NOR GATE | NOR | OR; NOR | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | ||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |