High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 2 Channel 14-SOIC
NOR Gate IC 2 Channel 14-SOIC
NOR Gate IC 2 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079901-CD74HC4002M96
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate
NOR Gate IC 2 Channel 14-SOIC
IC GATE NOR 2CH 4-INP 14SOIC
IC GATE NOR 2CH 4-INP 14SOIC
IC GATE NOR 2CH 4-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4002M96 | 296-31584-1-ND | 079901-CD74HC4002M96 | CD74HC4002M96 | CD74HC4002M96 | CD74HC4002M96 | CD74HC4002M96 | CD74HC4002M96 | CD74HC4002M96 |
| Product Name | CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC4002M96 | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOR | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR Gate | NOT; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA |