Texas Instruments CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002M

Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates - CD74HC4002M - Texas Instruments
Dallas, TX, United States
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
CD74HC4002M
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002M
High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-CD74HC4002M
2V 6V SOIC Logic IC 705-CD74HC4002M
2-ch 4-input NOR Gate IC, 2V-6V, CMOS, SOIC Product overview: CD74HC4002M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002M can be used for catalog matching and distributor lookup.

2-ch 4-input NOR Gate IC, 2V-6V, CMOS, SOIC Product overview: CD74HC4002M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC4002M - 765428-CD74HC4002M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC4002M
765428-CD74HC4002M
Logic - Logic - Gates and Inverters - CD74HC4002M 765428-CD74HC4002M
Manufacturer: Texas Instruments Win Source Part Number: 765428-CD74HC4002M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC4002 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC4002D/S256,118; 74HC4002D/S206,118; 74HC4002D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765428-CD74HC4002M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC4002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC4002D/S256,118; 74HC4002D/S206,118; 74HC4002D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC4002M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-25988-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25988-5-ND
Gates and Inverters 296-25988-5-ND
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic, Dual 4-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8680 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8680
Logic, Dual 4-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8680
LOGIC, DUAL 4-IN NOR GATE, 14SOIC; Logic Family / Base Number:74HC4002; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN NOR GATE, 14SOIC; Logic Family / Base Number:74HC4002; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HC4002M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC4002M
Gates and Inverters CD74HC4002M
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC4002M
Logic Gates CD74HC4002M
Logic Gates Dual HS CMOS

Logic Gates Dual HS CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC4002M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC4002M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4002M
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC4002M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC4002M
Gates and Inverters CD74HC4002M
NOR Gate IC 2 Channel 14-SOIC

NOR Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC4002M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC4002M
Logic - Gates and Inverters CD74HC4002M
IC GATE NOR 2CH 4-INP 14SOIC

IC GATE NOR 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC4002M 705-CD74HC4002M 765428-CD74HC4002M CD74HC4002M 296-25988-5-ND 36AJ8680 CD74HC4002M CD74HC4002M CD74HC4002M CD74HC4002M CD74HC4002M
Product Name CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates 2V 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC4002M Gates and Inverters Logic, Dual 4-In Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate OR; NOR NOR NOR; NOR NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 6V 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 25 ns 26 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers