Texas Instruments CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002E

Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates - CD74HC4002E - Texas Instruments
Dallas, TX, United States
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates
CD74HC4002E
CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates CD74HC4002E
High Speed CMOS Logic Dual 4-Input NOR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Input NOR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-25987-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25987-5-ND
Gates and Inverters 296-25987-5-ND
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
2V 6V Logic IC
705-CD74HC4002E
2V 6V Logic IC 705-CD74HC4002E
2-ch 4-input NOR Gate IC, 2V-6V, CMOS, PDIP Product overview: CD74HC4002E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002E can be used for catalog matching and distributor lookup.

2-ch 4-input NOR Gate IC, 2V-6V, CMOS, PDIP Product overview: CD74HC4002E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HC4002E - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic IC - 16654117 - Radwell International
Willingboro, NJ, United States
Logic IC
16654117
Logic IC 16654117
NOR GATE, HC/UH SERIES, 2-FUNC, 4-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NOR GATE, HC/UH SERIES, 2-FUNC, 4-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - CD74HC4002E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC4002E
Gates and Inverters CD74HC4002E
NOR Gate IC 2 Channel 14-PDIP

NOR Gate IC 2 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC4002E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC4002E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4002E
IC GATE NOR 2CH 4-INP 14DIP

IC GATE NOR 2CH 4-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD74HC4002E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC4002E
Logic - Gates and Inverters CD74HC4002E
IC GATE NOR 2CH 4-INP 14DIP

IC GATE NOR 2CH 4-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC4002E
Logic Gates CD74HC4002E
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate

Buy Now Datasheet
Logic, Dual 4-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8679 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 4-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8679
Logic, Dual 4-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8679
LOGIC, DUAL 4-IN NOR GATE, 14DIP; Logic Family / Base Number:74HC4002; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 4-IN NOR GATE, 14DIP; Logic Family / Base Number:74HC4002; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Radwell International Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC4002E 296-25987-5-ND 705-CD74HC4002E CD74HC4002E 16654117 CD74HC4002E CD74HC4002E CD74HC4002E CD74HC4002E 36AJ8679
Product Name CD74HC4002 High Speed CMOS Logic Dual 4-Input NOR Gates Gates and Inverters 2V 6V Logic IC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Logic, Dual 4-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOR; NOR Gate NOR NOT; NOR NOR; NOR
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V
Logic Family HC CMOS
Propagation Delay 25 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
 - 54LS08LMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; LCC20
View Details
4 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers