Texas Instruments CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M96G4

Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters
CD74HC390M96G4
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M96G4
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number CD74HC390M96G4
Product Name CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54LS163ALMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 25 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
CD4029B CMOS Presettable Up/Down Counter - CD4029BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers