Dual decade ripple counter with two independent BCD counters, configured as divide-by-2 and divide-by-5 sections for flexible frequency division. Available in 16-pin SOIC package with dimensions 9.90 mm × 3.90 mm, operating from 2V to 6V with a temperature range of -55°C to 125°C. Features asynchronous clear, CMOS input compatibility, and fanout of 10 LSTTL loads for standard outputs. Supports direct LSTTL input logic levels with VIL max of 0.8 V and VIH min of 2 V.
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC390M96E4 |
| Product Name | CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters |
| Counter Type | BCD/Decade Counter |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |