Texas Instruments CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32MTG4

Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates - CD74HC32MTG4 - Texas Instruments
Dallas, TX, United States
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates
CD74HC32MTG4
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32MTG4
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC32MTG4 - 1028380-CD74HC32MTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC32MTG4
1028380-CD74HC32MTG4
Logic - Logic - Gates and Inverters - CD74HC32MTG4 1028380-CD74HC32MTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028380-CD74HC32MTG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028380-CD74HC32MTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V 5.2mA SOIC Logic IC
705-CD74HC32MTG4
6V 5.2mA SOIC Logic IC 705-CD74HC32MTG4
4-ch 2-input OR Gate IC, 2-6V, 5.2mA, 15ns, SOIC Product overview: CD74HC32MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32MTG4 can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 2-6V, 5.2mA, 15ns, SOIC Product overview: CD74HC32MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32MTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HC32MTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74HC32MTG4-ND
Gates and Inverters CD74HC32MTG4-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC32MTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC32MTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC32MTG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC32MTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC32MTG4
Gates and Inverters CD74HC32MTG4
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC32MTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC32MTG4
Logic - Gates and Inverters CD74HC32MTG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC32MTG4
Logic Gates CD74HC32MTG4
Logic Gates Hi Sp CMOS Log Quad 2-Input OR

Logic Gates Hi Sp CMOS Log Quad 2-Input OR

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC32MTG4 1028380-CD74HC32MTG4 705-CD74HC32MTG4 CD74HC32MTG4-ND CD74HC32MTG4 CD74HC32MTG4 CD74HC32MTG4 CD74HC32MTG4
Product Name CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates Logic - Logic - Gates and Inverters - CD74HC32MTG4 6V 5.2mA SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details