The CD74HC32 is a high-speed CMOS logic device that contains four independent 2-input OR gates, each capable of performing the Boolean function Y = A + B. It operates within a wide voltage range of 2 V to 6 V and can function effectively in temperatures ranging from -55°C to +125°C. The device supports a fanout of up to 10 LSTTL loads, making it suitable for various applications that require reliable signal processing with reduced power consumption compared to LSTTL logic ICs. The product is available in multiple package types, including SOIC, PDIP, and CDIP, with the SOIC package measuring 8.70 mm x 3.90 mm. This versatility in packaging and operating conditions makes the CD74HC32 a practical choice for engineers looking for efficient logic gate solutions in their designs.
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC32ME4 | CD74HC32ME4-ND | CD74HC32ME4 | CD74HC32ME4 | CD74HC32ME4 |
| Product Name | CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Logic Family | HC | ||||
| Propagation Delay | 23 ns | 15 ns | |||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |