Texas Instruments Quad 5.2mA 6V SOIC Logic IC CD74HC32M96G4

Description
Quad 2-Input OR Gate IC, SOIC-14, 5.2mA Output, 6V Max Product overview: CD74HC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96G4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad 2-Input OR Gate IC, SOIC-14, 5.2mA Output, 6V Max Product overview: CD74HC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96G4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.2mA 6V SOIC Logic IC
705-CD74HC32M96G4
Quad 5.2mA 6V SOIC Logic IC 705-CD74HC32M96G4
Quad 2-Input OR Gate IC, SOIC-14, 5.2mA Output, 6V Max Product overview: CD74HC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96G4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, SOIC-14, 5.2mA Output, 6V Max Product overview: CD74HC32M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74HC32M96G4 - 1160243-CD74HC32M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC32M96G4
1160243-CD74HC32M96G4
Logic - Logic - Gates and Inverters - CD74HC32M96G4 1160243-CD74HC32M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160243-CD74HC32M96G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160243-CD74HC32M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-CD74HC32M96G4 1160243-CD74HC32M96G4
Product Name Quad 5.2mA 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC32M96G4
Gate Type OR; OR GATE NOT
Supply Voltage 6V
Inputs 2
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details