Texas Instruments CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32M96

Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates - CD74HC32M96 - Texas Instruments
Dallas, TX, United States
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates
CD74HC32M96
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32M96
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC32M96 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC32M96
SOIC Logic IC 705-CD74HC32M96
4-Element 2-IN CMOS OR Gate, 14-Pin SOIC SMT Product overview: CD74HC32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96 can be used for catalog matching and distributor lookup.

4-Element 2-IN CMOS OR Gate, 14-Pin SOIC SMT Product overview: CD74HC32M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14522-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14522-2-ND
Gates and Inverters 296-14522-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14522-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14522-6-ND
Gates and Inverters 296-14522-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14522-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14522-1-ND
Gates and Inverters 296-14522-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC32M96 - 012919-CD74HC32M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC32M96
012919-CD74HC32M96
Logic - Logic - Gates and Inverters - CD74HC32M96 012919-CD74HC32M96
Manufacturer: Texas Instruments Win Source Part Number: 012919-CD74HC32M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: CD74HC32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC32D/S242,118; 74HC32D/S208,118; 74HC32D/S295,112; 74HC32D/S242; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 012919-CD74HC32M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: CD74HC32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC32D/S242,118; 74HC32D/S208,118; 74HC32D/S295,112; 74HC32D/S242;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC32M96
Logic Gates CD74HC32M96
Logic Gates HS CMOS Quad 2-Input

Logic Gates HS CMOS Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC32M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC32M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HC32M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC32M96
Logic - Gates and Inverters CD74HC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC32M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC32M96
Gates and Inverters CD74HC32M96
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 05B6136 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments
05B6136
Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments 05B6136
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3616 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
29AH3616
Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 29AH3616
IC, QUAD OR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD OR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HC32M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC32M96
Gates and Inverters CD74HC32M96
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC32M96 CD74HC32M96 705-CD74HC32M96 296-14522-2-ND 012919-CD74HC32M96 CD74HC32M96 CD74HC32M96 CD74HC32M96 CD74HC32M96 05B6136 29AH3616 CD74HC32M96
Product Name CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC32M96 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Quad Or Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Quad Or Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR OR OR; OR OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate OR; OR OR; OR Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 6V 6V 2V ~ 6V
Logic Family HC CMOS HC CMOS
Propagation Delay 23 ns 15 ns 15 ns 15 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details