Texas Instruments CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32M

Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates - CD74HC32M - Texas Instruments
Dallas, TX, United States
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates
CD74HC32M
CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates CD74HC32M
High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC32M - 1160242-CD74HC32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC32M
1160242-CD74HC32M
Logic - Logic - Gates and Inverters - CD74HC32M 1160242-CD74HC32M
Manufacturer: Texas Instruments Win Source Part Number: 1160242-CD74HC32M Series: 74HC Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC32D/S242,118; 74HC32D/S295,112; 74HC32D/S208,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160242-CD74HC32M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC32D/S242,118; 74HC32D/S295,112; 74HC32D/S208,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 2V 6V SOIC Logic IC
705-CD74HC32M
Quad 2V 6V SOIC Logic IC 705-CD74HC32M
Quad 2-Input OR Gate IC, CMOS, SOIC, 2V-6V Product overview: CD74HC32M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOIC, 2V-6V Product overview: CD74HC32M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-12804-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12804-5-ND
Gates and Inverters 296-12804-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Ic, Sm, Logic, 74Hc, Or Gate; Logic Family / Base Number Texas Instruments - 26AJ5529 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Hc, Or Gate; Logic Family / Base Number Texas Instruments
26AJ5529
Ic, Sm, Logic, 74Hc, Or Gate; Logic Family / Base Number Texas Instruments 26AJ5529
IC, SM, LOGIC, 74HC, OR GATE; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, SM, LOGIC, 74HC, OR GATE; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC32M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC32M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC32M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC32M
Gates and Inverters CD74HC32M
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC32M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC32M
Logic - Gates and Inverters CD74HC32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC32M 1160242-CD74HC32M 705-CD74HC32M 296-12804-5-ND 26AJ5529 CD74HC32M CD74HC32M CD74HC32M
Product Name CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates Logic - Logic - Gates and Inverters - CD74HC32M Quad 2V 6V SOIC Logic IC Gates and Inverters Ic, Sm, Logic, 74Hc, Or Gate; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR; OR OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 23 ns 15 ns 23 ns 15 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - 54LS260FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers