High Speed CMOS Logic Quad 2-Input OR Gates 14-PDIP -55 to 125
IC OR 4-CIR 2-IN 14-PDIP
OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC32EE4 | 296-CD74HC32EE4-ND | CD74HC32EE4 | CD74HC32EE4 |
| Product Name | CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | OR |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | |
| Logic Family | HC | |||
| Propagation Delay | 23 ns | 15 ns | ||
| Operating Current | 0.0200 mA | 5.2 mA |