High Speed CMOS Logic Quad 2-Input OR Gates 14-PDIP -55 to 125
Quad 2-Input OR Gate IC, CMOS, 2-6V, 23ns, PDIP Product overview: CD74HC32E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC32E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012918-CD74HC32E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
LOGIC, 2-IN OR GATE QUAD HS, 14DIP; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates HS CMOS Quad 2-Input
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC32E | 705-CD74HC32E | 012918-CD74HC32E | 296-12803-5-ND | CD74HC32E | CD74HC32E | 36AJ8670 | CD74HC32E |
| Product Name | CD74HC32 High Speed CMOS Logic Quad 2-Input OR Gates | Quad 6V Logic IC | Logic - Logic - Gates and Inverters - CD74HC32E | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, 2-In Or Gate Quad Hs, 14Dip; Logic Family / Base Number Texas Instruments | Logic Gates |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR; OR Gate | OR | OR; OR | |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 6V | ||
| Logic Family | HC | |||||||
| Propagation Delay | 23 ns | 23 ns | 15 ns | 15 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA |