Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30PWRG4

Description
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30PWRG4
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30PWRG4
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - CD74HC30PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74HC30PWRG4-ND
Gates and Inverters CD74HC30PWRG4-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC30PWRG4 - 1160241-CD74HC30PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30PWRG4
1160241-CD74HC30PWRG4
Logic - Logic - Gates and Inverters - CD74HC30PWRG4 1160241-CD74HC30PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160241-CD74HC30PWRG 4 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC30PW; 74HC30PW,118; 74HC30PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160241-CD74HC30PWRG4
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC30PW; 74HC30PW,118; 74HC30PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-CD74HC30PWRG4
6V TSSOP Logic IC 705-CD74HC30PWRG4
8-Input NAND Gate, CMOS, 6V, 22ns, 14-TSSOP Product overview: CD74HC30PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30PWRG4 can be used for catalog matching and distributor lookup.

8-Input NAND Gate, CMOS, 6V, 22ns, 14-TSSOP Product overview: CD74HC30PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC30PWRG4
Logic Gates CD74HC30PWRG4
Logic Gates Hi Sp CMOS Log 8- Input NAND

Logic Gates Hi Sp CMOS Log 8- Input NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30PWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30PWRG4
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - CD74HC30PWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30PWRG4
Logic - Gates and Inverters CD74HC30PWRG4
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD74HC30PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30PWRG4
Gates and Inverters CD74HC30PWRG4
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30PWRG4 CD74HC30PWRG4-ND 1160241-CD74HC30PWRG4 705-CD74HC30PWRG4 CD74HC30PWRG4 CD74HC30PWRG4 CD74HC30PWRG4 CD74HC30PWRG4
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC30PWRG4 6V TSSOP Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers