Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30PWR

Description
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30PWR - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30PWR
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30PWR
High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-28615-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28615-6-ND
Gates and Inverters 296-28615-6-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28615-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28615-2-ND
Gates and Inverters 296-28615-2-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-28615-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28615-1-ND
Gates and Inverters 296-28615-1-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
SMD 6V TSSOP Logic IC
705-CD74HC30PWR
SMD 6V TSSOP Logic IC 705-CD74HC30PWR
8-Input NAND Gate, CMOS, 22ns, 6V, TSSOP, Surface Mount Product overview: CD74HC30PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30PWR can be used for catalog matching and distributor lookup.

8-Input NAND Gate, CMOS, 22ns, 6V, TSSOP, Surface Mount Product overview: CD74HC30PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC30PWR - 099964-CD74HC30PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30PWR
099964-CD74HC30PWR
Logic - Logic - Gates and Inverters - CD74HC30PWR 099964-CD74HC30PWR
Manufacturer: Texas Instruments Win Source Part Number: 099964-CD74HC30PWR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: CD74HC30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC30PW; 74HC30PW,112; 74HC30PW,118; 74HC30PW-Q100J; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 099964-CD74HC30PWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: CD74HC30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC30PW; 74HC30PW,112; 74HC30PW,118; 74HC30PW-Q100J;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC30PWR
Logic Gates CD74HC30PWR
Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate

Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - CD74HC30PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30PWR
Gates and Inverters CD74HC30PWR
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now
Nand, 8 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments - 03AJ0125 - Newark, An Avnet Company
Chicago, IL, United States
Nand, 8 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments
03AJ0125
Nand, 8 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments 03AJ0125
NAND, 8 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

NAND, 8 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30PWR
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - CD74HC30PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30PWR
Logic - Gates and Inverters CD74HC30PWR
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD74HC30PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC30PWR
Gates and Inverters CD74HC30PWR
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30PWR 296-28615-6-ND 705-CD74HC30PWR 099964-CD74HC30PWR CD74HC30PWR CD74HC30PWR 03AJ0125 CD74HC30PWR CD74HC30PWR CD74HC30PWR
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Gates and Inverters SMD 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - CD74HC30PWR Logic Gates Gates and Inverters Nand, 8 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers