High Speed CMOS Logic 8-Input NAND Gate 14-TSSOP -55 to 125
NAND Gate IC 1 Channel 14-TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
Logic Gates Hi Sp CMOS Log 8- Input NAND
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC30PWG4 | CD74HC30PWG4 | CD74HC30PWG4 | CD74HC30PWG4 |
| Product Name | CD74HC30 High Speed CMOS Logic 8-Input NAND Gate | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | |||
| Propagation Delay | 28 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |