The CD74HC30NSR is a high-speed CMOS logic 8-input NAND gate designed by Texas Instruments. It features buffered inputs and operates within a voltage range of 2 V to 6 V, making it suitable for various applications. The device can function in a wide temperature range from -55°C to +125°C and supports a fanout of up to 10 LSTTL loads, which enhances its versatility in digital circuits. Compared to LSTTL logic ICs, it offers significant power reduction, making it an efficient choice for power-sensitive applications. The CD74HC30NSR is packaged in a 14-pin small outline package (SOP) and is suitable for use in alarm circuits and S-R latches.
High Speed CMOS Logic 8-Input NAND Gate 14-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 141194-CD74HC30NSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
NAND Gate IC 1 Channel 14-SO
NAND Gate IC 1 Channel 14-SO
NAND Gate IC 1 Channel 14-SO
8-Input NAND Gate IC, 74HC CMOS, 22ns, 6V, SOP Product overview: CD74HC30NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30NSR can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 8-INP 14SO
IC GATE NAND 1CH 8-INP 14SOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC30NSR | 141194-CD74HC30NSR | 296-CD74HC30NSRCT-ND | 705-CD74HC30NSR | CD74HC30NSR | CD74HC30NSR | CD74HC30NSR |
| Product Name | CD74HC30 High Speed CMOS Logic 8-Input NAND Gate | Logic - Logic - Gates and Inverters - CD74HC30NSR | Gates and Inverters | 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | ||||||
| Propagation Delay | 28 ns | 22 ns | 22 ns | 22 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |