Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M96

Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30M96 - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30M96
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M96
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-14521-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14521-6-ND
Gates and Inverters 296-14521-6-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14521-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14521-2-ND
Gates and Inverters 296-14521-2-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14521-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14521-1-ND
Gates and Inverters 296-14521-1-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC30M96 - 001503-CD74HC30M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30M96
001503-CD74HC30M96
Logic - Logic - Gates and Inverters - CD74HC30M96 001503-CD74HC30M96
Manufacturer: Texas Instruments Win Source Part Number: 001503-CD74HC30M96 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: CD74HC30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC30D,652; SN74HC30D; SN74HC30DR; 74HC30D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: China, Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001503-CD74HC30M96
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: CD74HC30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC30D,652; SN74HC30D; SN74HC30DR; 74HC30D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC30M96
SOIC Logic IC 705-CD74HC30M96
8-Input NAND Gate, 1-Element, HC CMOS, 14-Pin SOIC, SMT Product overview: CD74HC30M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M96 can be used for catalog matching and distributor lookup.

8-Input NAND Gate, 1-Element, HC CMOS, 14-Pin SOIC, SMT Product overview: CD74HC30M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HC30M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC30M96
Gates and Inverters CD74HC30M96
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30M96
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Ic, Single Nand Gate, 8I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5528 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Nand Gate, 8I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5528
Ic, Single Nand Gate, 8I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5528
IC, SINGLE NAND GATE, 8I/P, SOIC-14; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:-; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE NAND GATE, 8I/P, SOIC-14; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:-; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC30M96
Logic Gates CD74HC30M96
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD74HC30M96
Logic ICs >> Gates CD74HC30M96
2V~6V 2uA 1 22ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

2V~6V 2uA 1 22ns@6V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD74HC30M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30M96
Gates and Inverters CD74HC30M96
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC30M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30M96
Logic - Gates and Inverters CD74HC30M96
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30M96 296-14521-6-ND 001503-CD74HC30M96 705-CD74HC30M96 CD74HC30M96 CD74HC30M96 26AJ5528 CD74HC30M96 CD74HC30M96 CD74HC30M96 CD74HC30M96
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC30M96 SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Single Nand Gate, 8I/p, Soic-14; Logic Family / Base Number Texas Instruments Logic Gates Logic ICs >> Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND NAND; NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS HC
Propagation Delay 28 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details