Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M

Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30M - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30M
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30M
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC30M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC30M - 083160-CD74HC30M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30M
083160-CD74HC30M
Logic - Logic - Gates and Inverters - CD74HC30M 083160-CD74HC30M
Manufacturer: Texas Instruments Win Source Part Number: 083160-CD74HC30M Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083160-CD74HC30M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2V 6V SOIC Logic IC
705-CD74HC30M
2V 6V SOIC Logic IC 705-CD74HC30M
8-Input NAND Gate, CMOS Logic, SOIC, 2V-6V, 22ns Delay Product overview: CD74HC30M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M can be used for catalog matching and distributor lookup.

8-Input NAND Gate, CMOS Logic, SOIC, 2V-6V, 22ns Delay Product overview: CD74HC30M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC30M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9197-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9197-5-ND
Gates and Inverters 296-9197-5-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Ic, Logic, 8-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ5527 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 8-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ5527
Ic, Logic, 8-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ5527
IC, LOGIC, 8-IN NAND GATE, 14SOIC; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, 8-IN NAND GATE, 14SOIC; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HC30M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30M
Logic - Gates and Inverters CD74HC30M
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30M
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC30M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC30M
Gates and Inverters CD74HC30M
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC30M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30M
Gates and Inverters CD74HC30M
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HC30M
Logic Gates CD74HC30M
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30M CD74HC30M 083160-CD74HC30M 705-CD74HC30M 296-9197-5-ND 26AJ5527 CD74HC30M CD74HC30M CD74HC30M CD74HC30M CD74HC30M
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Logic - Logic - Gates and Inverters - CD74HC30M 2V 6V SOIC Logic IC Gates and Inverters Ic, Logic, 8-In Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 2 V ~ 6 V 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details