High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125
IC NAND 1-CIR 8-IN 14-PDIP
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-PDIP
Logic Gates Hi-Speed CMOS Logic 8-Input NAND Gate
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC30EE4 | 296-CD74HC30EE4-ND | CD74HC30EE4 | CD74HC30EE4 | CD74HC30EE4 |
| Product Name | CD74HC30 High Speed CMOS Logic 8-Input NAND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | HC | ||||
| Propagation Delay | 28 ns | 15 ns | |||
| Operating Current | 0.0200 mA | 5.2 mA |