Texas Instruments CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30E

Description
High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate - CD74HC30E - Texas Instruments
Dallas, TX, United States
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate
CD74HC30E
CD74HC30 High Speed CMOS Logic 8-Input NAND Gate CD74HC30E
High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9196-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9196-5-ND
Gates and Inverters 296-9196-5-ND
NAND Gate IC 1 Channel 14-PDIP

NAND Gate IC 1 Channel 14-PDIP

Buy Now Datasheet
 - CD74HC30E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDIP14

NAND Gate, HC/UH Series, 1-Func, 8-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC30E - 1028375-CD74HC30E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC30E
1028375-CD74HC30E
Logic - Logic - Gates and Inverters - CD74HC30E 1028375-CD74HC30E
Manufacturer: Texas Instruments Win Source Part Number: 1028375-CD74HC30E Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028375-CD74HC30E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD74HC30E
Logic ICs >> Gates CD74HC30E
2V~6V 2uA 1 22ns@6V,50pF NAND Gates DIP-14 Gates ROHS

2V~6V 2uA 1 22ns@6V,50pF NAND Gates DIP-14 Gates ROHS

Supplier's Site Datasheet
Ic, Logic, 8-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 52AH3711 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 8-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
52AH3711
Ic, Logic, 8-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 52AH3711
IC, LOGIC, 8-IN NAND GATE, 14DIP; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, 8-IN NAND GATE, 14DIP; Logic Family / Base Number:74HC30; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HC30E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC30E
Logic - Gates and Inverters CD74HC30E
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site Datasheet
Logic IC - 17157288 - Radwell International
Willingboro, NJ, United States
Logic IC
17157288
Logic IC 17157288
NAND GATE, HC SERIES, 1-FUNC, 8-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HC SERIES, 1-FUNC, 8-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC30E
Logic Gates CD74HC30E
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC30E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC30E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC30E
IC GATE NAND 1CH 8-INP 14DIP

IC GATE NAND 1CH 8-INP 14DIP

Supplier's Site
Gates and Inverters - CD74HC30E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC30E
Gates and Inverters CD74HC30E
NAND Gate IC 1 Channel 14-PDIP

NAND Gate IC 1 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC30E 296-9196-5-ND CD74HC30E 1028375-CD74HC30E CD74HC30E 52AH3711 CD74HC30E 17157288 CD74HC30E CD74HC30E CD74HC30E
Product Name CD74HC30 High Speed CMOS Logic 8-Input NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC30E Logic ICs >> Gates Ic, Logic, 8-In Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 2V~6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 28 ns 22 ns 22 ns 22 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Quad Logic IC - 705-54F00LMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
4 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers