Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CD74HC297EG4

Description
"Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CD74HC297EG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CD74HC297EG4-ND
Clock Generators, PLLs, Frequency Synthesizers CD74HC297EG4-ND
"Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300"", 7.62mm)"

"Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HC297EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HC297EG4
Clock Generators, PLLs, Frequency Synthesizers CD74HC297EG4
Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 55MHz 1 16-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC297EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC297EG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC297EG4
IC PHASE LOCK LOOP 16DIP

IC PHASE LOCK LOOP 16DIP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC297EG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC297EG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC297EG4
IC DIGITAL PHASE-LOCKD LOOP 16-D

IC DIGITAL PHASE-LOCKD LOOP 16-D

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number CD74HC297EG4-ND CD74HC297EG4 CD74HC297EG4 CD74HC297EG4
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) Through Hole
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers