Texas Instruments Logic - Logic - Specialty Logic - CD74HC283E CD74HC283E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160237-CD74HC283E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160237-CD74HC283E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD74HC283E - 1160237-CD74HC283E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD74HC283E
1160237-CD74HC283E
Logic - Logic - Specialty Logic - CD74HC283E 1160237-CD74HC283E
Manufacturer: Texas Instruments Win Source Part Number: 1160237-CD74HC283E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160237-CD74HC283E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Through-Hole Logic IC
703-CD74HC283E
Through-Hole Logic IC 703-CD74HC283E
4-Bit Binary Full Adder IC, CMOS, PDIP, Through Hole Product overview: CD74HC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HC283E can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, CMOS, PDIP, Through Hole Product overview: CD74HC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74HC283E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17174983 - Radwell International
Willingboro, NJ, United States
Logic IC
17174983
Logic IC 17174983
ADDER/SUBTRACTOR, HC/UH SERIES, 4-BIT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

ADDER/SUBTRACTOR, HC/UH SERIES, 4-BIT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1160237-CD74HC283E 703-CD74HC283E 17174983
Product Name Logic - Logic - Specialty Logic - CD74HC283E Through-Hole Logic IC Logic IC
Logic Family FAST; CMOS
Gate Type Binary Full Adder
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1697248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers