High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HC27MG4 |
| Product Name | CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates |
| Gate Type | NOR |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 24 ns |