Texas Instruments CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HC27M

Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC27M is a high-speed CMOS logic device featuring three 3-input NOR gates. It operates within a wide temperature range of -55°C to 125°C and is designed to achieve operating speeds comparable to LSTTL gates while maintaining low power consumption typical of standard CMOS integrated circuits. The device can drive up to 10 LSTTL loads and has a typical propagation delay of 7 ns at a supply voltage of 5V with a capacitive load of 15 pF. This part is compatible with both HC and HCT logic families, with the HC types supporting operation from 2V to 6V and the HCT types from 4.5V to 5.5V. The CD74HC27M also features high noise immunity and buffered inputs, making it suitable for various applications requiring reliable logic operations. The device is packaged in a 14-lead SOIC format, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CD74HC27M is a high-speed CMOS logic device featuring three 3-input NOR gates. It operates within a wide temperature range of -55°C to 125°C and is designed to achieve operating speeds comparable to LSTTL gates while maintaining low power consumption typical of standard CMOS integrated circuits. The device can drive up to 10 LSTTL loads and has a typical propagation delay of 7 ns at a supply voltage of 5V with a capacitive load of 15 pF. This part is compatible with both HC and HCT logic families, with the HC types supporting operation from 2V to 6V and the HCT types from 4.5V to 5.5V. The CD74HC27M also features high noise immunity and buffered inputs, making it suitable for various applications requiring reliable logic operations. The device is packaged in a 14-lead SOIC format, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates - CD74HC27M - Texas Instruments
Dallas, TX, United States
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates
CD74HC27M
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HC27M
High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Triple 3-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HC27M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-33064-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33064-5-ND
Gates and Inverters 296-33064-5-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC27M - 1160235-CD74HC27M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC27M
1160235-CD74HC27M
Logic - Logic - Gates and Inverters - CD74HC27M 1160235-CD74HC27M
Manufacturer: Texas Instruments Win Source Part Number: 1160235-CD74HC27M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160235-CD74HC27M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube - 815-CD74HC27M - Utmel Electronic Limited
Hong Kong, China
NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube
815-CD74HC27M
NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube 815-CD74HC27M
NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube

NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC27M
Logic Gates CD74HC27M
Logic Gates Triple HS CMOS

Logic Gates Triple HS CMOS

Buy Now Datasheet
Logic, 3-In Nor Gate Trpl Hs, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8664 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-In Nor Gate Trpl Hs, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8664
Logic, 3-In Nor Gate Trpl Hs, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8664
LOGIC, 3-IN NOR GATE TRPL HS, 14SOIC; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 3-IN NOR GATE TRPL HS, 14SOIC; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HC27M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC27M
Gates and Inverters CD74HC27M
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC27M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC27M
Logic - Gates and Inverters CD74HC27M
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC27M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC27M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC27M
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC27M CD74HC27M 296-33064-5-ND 1160235-CD74HC27M 815-CD74HC27M CD74HC27M 36AJ8664 CD74HC27M CD74HC27M CD74HC27M
Product Name CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC27M NOR Gate 3-Element 3-IN CMOS 14-Pin SOIC Tube Logic Gates Logic, 3-In Nor Gate Trpl Hs, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR NOR NOT NOR NOR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 2V ~ 6V 4.5V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS CMOS CMOS; CMOS
Propagation Delay 24 ns 16 ns 16 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers