Texas Instruments CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HC27E

Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates - CD74HC27E - Texas Instruments
Dallas, TX, United States
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates
CD74HC27E
CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates CD74HC27E
High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-12802-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12802-5-ND
Gates and Inverters 296-12802-5-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole Logic IC
705-CD74HC27E
Through-Hole Logic IC 705-CD74HC27E
Triple 3-Input NOR Gate IC, CMOS, PDIP, Through Hole Product overview: CD74HC27E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC27E can be used for catalog matching and distributor lookup.

Triple 3-Input NOR Gate IC, CMOS, PDIP, Through Hole Product overview: CD74HC27E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC27E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC27E - 079894-CD74HC27E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC27E
079894-CD74HC27E
Logic - Logic - Gates and Inverters - CD74HC27E 079894-CD74HC27E
Manufacturer: Texas Instruments Win Source Part Number: 079894-CD74HC27E Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079894-CD74HC27E
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic IC - 16901750 - Radwell International
Willingboro, NJ, United States
Logic IC
16901750
Logic IC 16901750
LOGIC IC, 3 INPUTS, NOR GATE, 5.2 MA, 2-6 V SUPPLY, LOGIC CASE STYLE:DIP, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, 3 INPUTS, NOR GATE, 5.2 MA, 2-6 V SUPPLY, LOGIC CASE STYLE:DIP, 14 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC27E
Logic Gates CD74HC27E
Logic Gates HS Triple 3-Input

Logic Gates HS Triple 3-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC27E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC27E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC27E
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site
IC GATE NOR 3CH 3-INP 14-DIP - 815-CD74HC27E - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 3CH 3-INP 14-DIP
815-CD74HC27E
IC GATE NOR 3CH 3-INP 14-DIP 815-CD74HC27E
IC GATE NOR 3CH 3-INP 14-DIP

IC GATE NOR 3CH 3-INP 14-DIP

Supplier's Site
Logic, 3-In Nor Gate Trpl Hs, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8663 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-In Nor Gate Trpl Hs, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8663
Logic, 3-In Nor Gate Trpl Hs, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8663
LOGIC, 3-IN NOR GATE TRPL HS, 14DIP; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 3-IN NOR GATE TRPL HS, 14DIP; Logic Family / Base Number:74HC27; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HC27E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC27E
Logic - Gates and Inverters CD74HC27E
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74HC27E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC27E
Gates and Inverters CD74HC27E
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC27E 296-12802-5-ND 705-CD74HC27E 079894-CD74HC27E 16901750 CD74HC27E CD74HC27E 815-CD74HC27E 36AJ8663 CD74HC27E CD74HC27E
Product Name CD74HC27 High Speed CMOS Logic Triple 3-Input NOR Gates Gates and Inverters Through-Hole Logic IC Logic - Logic - Gates and Inverters - CD74HC27E Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NOR 3CH 3-INP 14-DIP Logic, 3-In Nor Gate Trpl Hs, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR NOR NOR; NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 4.5V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS; CMOS
Propagation Delay 24 ns 16 ns 25 ns 16 ns 16 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers