The CD74HC253M is a dual 4-to-1 multiplexer with three-state outputs, housed in a 16-pin SOIC package. It operates over a temperature range of -55°C to 125°C and supports a supply voltage range of 2V to 6V. The device features common select inputs and separate output-enable controls for each section, with high noise immunity and low power consumption typical of CMOS logic. It provides direct LSTTL input compatibility and maintains balanced propagation delays.
High Speed CMOS Logic Dual 4-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 2 x 4:1 16-SOIC
IC MULTIPLEXER 2 X 4:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC253M | CD74HC253M | CD74HC253M | CD74HC253M |
| Product Name | CD74HC253 High Speed CMOS Logic Dual 4-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC | CMOS |