Texas Instruments SN54LS151 Data Selectors/Multiplexers 76010012A

Description
Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Description
Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS151 is a data selector/multiplexer from Texas Instruments, designed for applications requiring high-speed data routing. This specific part number, 76010012A, comes in a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. It is suitable for use in various digital circuits where multiple data sources need to be selected and routed to a single output. The device is currently active and available for production, making it a viable option for engineers looking for reliable data selection solutions in their projects.

Datasheet Summary
Powered by GS/AI

The SN54LS151 is a data selector/multiplexer from Texas Instruments, designed for applications requiring high-speed data routing. This specific part number, 76010012A, comes in a 20-pin LCCC package and operates over a temperature range of -55 to 125 degrees Celsius. It is suitable for use in various digital circuits where multiple data sources need to be selected and routed to a single output. The device is currently active and available for production, making it a viable option for engineers looking for reliable data selection solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
SN54LS151 Data Selectors/Multiplexers - 76010012A - Texas Instruments
Dallas, TX, United States
SN54LS151 Data Selectors/Multiplexers
76010012A
SN54LS151 Data Selectors/Multiplexers 76010012A
Data Selectors/Multiplexe rs 20-LCCC -55 to 125

Data Selectors/Multiplexers 20-LCCC -55 to 125

Buy Now Datasheet
 - 76010012A - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, CQCC20

Multiplexer, LS Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, TTL, CQCC20

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 76010012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
76010012A
Signal Switches, Multiplexers, Decoders 76010012A
Data Selector/Multiplexer 1 x 8:1 20-LCCC (8.89x8.89)

Data Selector/Multiplexer 1 x 8:1 20-LCCC (8.89x8.89)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 76010012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
76010012A
Signal Switches, Multiplexers, Decoders 76010012A
SN54LS151 DATA SELECTORS/MULTIPL

SN54LS151 DATA SELECTORS/MULTIPL

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
76010012A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 76010012A
DATA SELECTORS/MULTIPLEXE RS 20-L

DATA SELECTORS/MULTIPLEXERS 20-L

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 76010012A 76010012A 76010012A 76010012A 76010012A
Product Name SN54LS151 Data Selectors/Multiplexers Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type CDIP,CFP,LCCC LCCC; LCCC20 20-CLCC
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54298FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 5962-9764201Q2A - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family AHC
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTS16212DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details