Texas Instruments CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD74HC21M96

Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates - CD74HC21M96 - Texas Instruments
Dallas, TX, United States
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates
CD74HC21M96
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD74HC21M96
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-31574-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31574-2-ND
Gates and Inverters 296-31574-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31574-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31574-1-ND
Gates and Inverters 296-31574-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31574-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31574-6-ND
Gates and Inverters 296-31574-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Logic IC
705-CD74HC21M96
Dual 6V SOIC Logic IC 705-CD74HC21M96
Dual 4-Input AND Gate IC, 74HC Series, SOIC, 6V Max Product overview: CD74HC21M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC21M96 can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, 74HC Series, SOIC, 6V Max Product overview: CD74HC21M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC21M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC21M96 - 802439-CD74HC21M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC21M96
802439-CD74HC21M96
Logic - Logic - Gates and Inverters - CD74HC21M96 802439-CD74HC21M96
Manufacturer: Texas Instruments Win Source Part Number: 802439-CD74HC21M96 Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 19ns at 6V, 50pF Part Number Series: 74HC21

Manufacturer: Texas Instruments
Win Source Part Number: 802439-CD74HC21M96
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 19ns at 6V, 50pF
Part Number Series: 74HC21

Buy Now
Gates and Inverters - CD74HC21M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC21M96
Gates and Inverters CD74HC21M96
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HC21M96
Logic Gates CD74HC21M96
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC21M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC21M96
Logic - Gates and Inverters CD74HC21M96
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC21M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC21M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC21M96
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC21M96 296-31574-2-ND 705-CD74HC21M96 802439-CD74HC21M96 CD74HC21M96 CD74HC21M96 CD74HC21M96 CD74HC21M96
Product Name CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates Gates and Inverters Dual 6V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC21M96 Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 28 ns 19 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details