Texas Instruments CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD74HC21M

Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates - CD74HC21M - Texas Instruments
Dallas, TX, United States
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates
CD74HC21M
CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates CD74HC21M
High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Logic IC
705-CD74HC21M
Dual 6V SOIC Logic IC 705-CD74HC21M
Dual 4-Input AND Gate IC, CMOS, SOIC, 6V Product overview: CD74HC21M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC21M can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, CMOS, SOIC, 6V Product overview: CD74HC21M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC21M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9186-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9186-5-ND
Gates and Inverters 296-9186-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC21M - 1160222-CD74HC21M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC21M
1160222-CD74HC21M
Logic - Logic - Gates and Inverters - CD74HC21M 1160222-CD74HC21M
Manufacturer: Texas Instruments Win Source Part Number: 1160222-CD74HC21M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160222-CD74HC21M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
IC GATE AND 2CH 4-INP 14SOIC - 815-CD74HC21M - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 4-INP 14SOIC
815-CD74HC21M
IC GATE AND 2CH 4-INP 14SOIC 815-CD74HC21M
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC21M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC21M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC21M
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC21M
Logic Gates CD74HC21M
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Gates and Inverters - CD74HC21M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC21M
Gates and Inverters CD74HC21M
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC21M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC21M
Logic - Gates and Inverters CD74HC21M
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC21M 705-CD74HC21M 296-9186-5-ND 1160222-CD74HC21M 815-CD74HC21M CD74HC21M CD74HC21M CD74HC21M CD74HC21M
Product Name CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates Dual 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC21M IC GATE AND 2CH 4-INP 14SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 6V 2V ~ 6V 4.5V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS CMOS; CMOS
Propagation Delay 28 ns 28 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details