High Speed CMOS Logic Dual 4-Input AND Gates 14-PDIP -55 to 125
AND Gate IC 2 Channel 14-PDIP
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 122116-CD74HC21E
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC GATE AND 2CH 4-INP 14DIP
LOGIC, DUAL 4-IN AND GATE, 14DIP; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes
IC GATE AND 2CH 4-INP 14DIP
IC GATE AND 2CH 4-INP 14DIP
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC21E | 296-33048-5-ND | CD74HC21E | 122116-CD74HC21E | CD74HC21E | CD74HC21E | 36AJ8652 | CD74HC21E | CD74HC21E | CD74HC21E |
| Product Name | CD74HC21 High Speed CMOS Logic Dual 4-Input AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC21E | Gates and Inverters | Gates and Inverters | Logic, Dual 4-In And Gate, 14Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND; AND | AND | NOT; AND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 28 ns | 19 ns | 19 ns | 19 ns | ||||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 5.2 mA | 0.0020 mA |