Texas Instruments CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20M96G4

Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates - CD74HC20M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates
CD74HC20M96G4
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20M96G4
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC20M96G4 - 771374-CD74HC20M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC20M96G4
771374-CD74HC20M96G4
Logic - Logic - Gates and Inverters - CD74HC20M96G4 771374-CD74HC20M96G4
Manufacturer: Texas Instruments Win Source Part Number: 771374-CD74HC20M96G4 Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771374-CD74HC20M96G4
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC20M96G4
SOIC Logic IC 705-CD74HC20M96G4
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R Product overview: CD74HC20M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC20M96G4 can be used for catalog matching and distributor lookup.

NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R Product overview: CD74HC20M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC20M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HC20M96G4 771374-CD74HC20M96G4 705-CD74HC20M96G4
Product Name CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates Logic - Logic - Gates and Inverters - CD74HC20M96G4 SOIC Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND
Supply Voltage 5V; 5 2 V ~ 6 V
Logic Family HC
Propagation Delay 21 ns 17 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers