Texas Instruments CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20M96

Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates - CD74HC20M96 - Texas Instruments
Dallas, TX, United States
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates
CD74HC20M96
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20M96
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

High-Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 6V SOIC Logic IC
705-CD74HC20M96
Dual 6V SOIC Logic IC 705-CD74HC20M96
CMOS Dual 4-Input NAND Gate IC, SOIC, 6V, 17ns PD Product overview: CD74HC20M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC20M96 can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input NAND Gate IC, SOIC, 6V, 17ns PD Product overview: CD74HC20M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC20M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-38700-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38700-1-ND
Gates and Inverters 296-38700-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38700-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38700-6-ND
Gates and Inverters 296-38700-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38700-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38700-2-ND
Gates and Inverters 296-38700-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC20M96 - 1160221-CD74HC20M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC20M96
1160221-CD74HC20M96
Logic - Logic - Gates and Inverters - CD74HC20M96 1160221-CD74HC20M96
Manufacturer: Texas Instruments Win Source Part Number: 1160221-CD74HC20M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160221-CD74HC20M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Gates and Inverters - CD74HC20M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC20M96
Logic - Gates and Inverters CD74HC20M96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC20M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC20M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC20M96
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC20M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC20M96
Gates and Inverters CD74HC20M96
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC20M96 705-CD74HC20M96 296-38700-1-ND 1160221-CD74HC20M96 CD74HC20M96 CD74HC20M96 CD74HC20M96
Product Name CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates Dual 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC20M96 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS04DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers