Texas Instruments CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20E

Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates - CD74HC20E - Texas Instruments
Dallas, TX, United States
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates
CD74HC20E
CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates CD74HC20E
High-Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125

High-Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-CD74HC20E-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HC20E-ND
Gates and Inverters 296-CD74HC20E-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
 - CD74HC20E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

NAND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC20E - 050158-CD74HC20E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC20E
050158-CD74HC20E
Logic - Logic - Gates and Inverters - CD74HC20E 050158-CD74HC20E
Manufacturer: Texas Instruments Win Source Part Number: 050158-CD74HC20E Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050158-CD74HC20E
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74HC20E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC20E
Gates and Inverters CD74HC20E
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HC20E
Logic Gates CD74HC20E
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HC20E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC20E
Logic - Gates and Inverters CD74HC20E
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC20E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC20E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC20E
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC20E 296-CD74HC20E-ND CD74HC20E 050158-CD74HC20E CD74HC20E CD74HC20E CD74HC20E CD74HC20E
Product Name CD74HC20 High-Speed CMOS Logic Dual 4-Input NAND Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC20E Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Propagation Delay 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers