Texas Instruments High-Performance Analog Shift Registers CD74HC195EG4

Description
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - CD74HC195EG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC195EG4-ND
Shift Registers CD74HC195EG4-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Buy Now Datasheet
Shift Registers - CD74HC195EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC195EG4
Shift Registers CD74HC195EG4
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Buy Now
Logic - Shift Registers - CD74HC195EG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC195EG4
Logic - Shift Registers CD74HC195EG4
IC 4-BIT ACCESS REGISTER 16DIP

IC 4-BIT ACCESS REGISTER 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC195EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC195EG4
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC195EG4
IC 4-BIT ACCESS REGISTER 16DIP

IC 4-BIT ACCESS REGISTER 16DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC195EG4-ND CD74HC195EG4 CD74HC195EG4 CD74HC195EG4
Product Name Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HCT166D-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers
Logic - Shift Registers - 74HC4015D,652 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details